The MSM 30 PI blue is a momentary, single-pole metal switch with point illumination, rated for 5 A at 125 VAC or 3 A at 250 VAC. It features a stainless steel housing and actuator, a 1.0 mm actuating travel, and an actuating force of 4.5 N. The switch has a front protection rating of IP67 and is rated for an operating temperature range of -25 °C to +85 °C. It complies with DIN EN 61058-1 and UL 1054 standards. The mounting diameter is 30 mm, with a tightening torque requirement of up to 50 Nm for the stainless steel nut. It supports 1.5 million mechanical actuations and has a contact resistance of less than 30 mΩ. The illumination is blue, and the product includes flat-pin plugs for fast connection.
MSM30 Switch MO NX SPDT 5A PI 0BL S0 NC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 87K5987 |
| Product Name | Msm30 Switch Mo Nx Spdt 5A Pi 0Bl S0 Nc Schurter |