The MSM 30 PI green is a momentary, single-pole switch with point illumination, rated for 5 A at 125 VAC or 3 A at 250 VAC, with a switching capacity of 750 W and a mechanical life of 1.5 million operations. It features a stainless steel housing and actuator, an actuating force of 4.5 N, and an actuating travel of 1.2 mm. The switch is mounted via a 30 mm thread, with a tightening torque of up to 50 Nm for the stainless steel nut. It meets IP67 protection on the front side to the contact area and operates between -25 °C and +85 °C. Illumination is green LED, and it complies with DIN EN 61058-1 and UL 1054 standards.
MSM30 Switch MO NX SPDT 5A PI 0GN S0 NC
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 61K2054 |
| Product Name | Msm30 Switch Mo Nx Spdt 5A Pi 0Gn S0 Nc Schurter |