The MSM 30 series is a metal-bodied momentary switch with a 1-pole SPDT configuration, rated for switching up to 250 VAC and 10 A, suitable for harsh environments with IP67 protection at the front contact area. It features a stainless steel housing and actuator, an actuating force of 4.5 N, and a travel of 1.0 mm to 1.2 mm depending on mounting diameter. The switch supports 0.1 A / 30 VDC or 0.1 A / 250 VAC micro-switch ratings, with an electrical lifetime of 0.2 million operations at rated capacity. The part is certified to DIN EN 61058-1 and UL 1054, operates from -25 °C to +85 °C, and is mounted via a threaded nut (M30). It is available with or without illumination, and the package includes 10 units per box or air cushion bag.
MSM30 Switch MO NX SPDT 100mA S0 NC S0 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 64M3849 |
| Product Name | Msm30 Switch Mo Nx Spdt 100Ma S0 Nc S0 Rohs Compliant Schurter |
| Approvals | RoHS |