SCHURTER Inc Msm30 Switch Mo Nx Spdt 10A S0 Nc S0 Nc Schurter 1241.6661.1130000

Description
MSM30 Switch MO NX SPDT 10A S0 NC S0 NC
Description
MSM30 Switch MO NX SPDT 10A S0 NC S0 NC
Datasheet
Datasheet Summary
Powered by GS/AI

The MSM 30 ST 10 A 250 VAC non-illuminated metal line switch is a momentary single-pole switch with stainless steel housing and actuator, designed for harsh environments with IP67 protection at the front contact area. It has an actuating force of 4.5 N, an actuating travel of 1.2 mm, and a mechanical life of 1.5 million operations. The switch contacts are rated for 10 A at 250 VAC, with a rated switching capacity of 2500 W and a contact resistance of less than 30 mΩ. The switch is mounted via a M30 thread with a maximum tightening torque of 50 Nm for the stainless steel nut. It operates within a temperature range of -25 to +85 °C and complies with DIN EN 61058-1 and UL 1054 standards.

Datasheet Summary
Powered by GS/AI

The MSM 30 ST 10 A 250 VAC non-illuminated metal line switch is a momentary single-pole switch with stainless steel housing and actuator, designed for harsh environments with IP67 protection at the front contact area. It has an actuating force of 4.5 N, an actuating travel of 1.2 mm, and a mechanical life of 1.5 million operations. The switch contacts are rated for 10 A at 250 VAC, with a rated switching capacity of 2500 W and a contact resistance of less than 30 mΩ. The switch is mounted via a M30 thread with a maximum tightening torque of 50 Nm for the stainless steel nut. It operates within a temperature range of -25 to +85 °C and complies with DIN EN 61058-1 and UL 1054 standards.

Suppliers

Company
Product
Description
Supplier Links
Msm30 Switch Mo Nx Spdt 10A S0 Nc S0 Nc Schurter - 61K2047 - Newark, An Avnet Company
Chicago, IL, United States
Msm30 Switch Mo Nx Spdt 10A S0 Nc S0 Nc Schurter
61K2047
Msm30 Switch Mo Nx Spdt 10A S0 Nc S0 Nc Schurter 61K2047
MSM30 Switch MO NX SPDT 10A S0 NC S0 NC

MSM30 Switch MO NX SPDT 10A S0 NC S0 NC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 61K2047
Product Name Msm30 Switch Mo Nx Spdt 10A S0 Nc S0 Nc Schurter
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Power Relay - A2 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 2577425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details