SCHURTER Inc Pushbutton Switches 1241.6661.1110000

Description
Pushbutton Switch SPDT Anti-Vandal Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Anti-Vandal Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-3923-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-3923-ND
Pushbutton Switches 486-3923-ND
Pushbutton Switch SPDT Anti-Vandal Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
1241.6661.1110000
Pushbutton Switches 1241.6661.1110000
Pushbutton Switches 30mm .1A 250VAC STD

Pushbutton Switches 30mm .1A 250VAC STD

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
1241.6661.1110000
Switches - Pushbutton Switches 1241.6661.1110000
SWITCH PUSHBUTTON SPDT 100MA 30V

SWITCH PUSHBUTTON SPDT 100MA 30V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 486-3923-ND 1241.6661.1110000 1241.6661.1110000
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade Solder Pin
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
22mm Illuminated Projecting Push Buttons - 2ALP8LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3010D02JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details