The MSM 22 RI blue is a momentary, single-pole switch with ring illumination, designed for harsh environments with IP67 protection at the front side. It has a 22 mm mounting diameter, stainless steel housing and actuator, and operates at 100 mA and 30 VDC with a switching voltage up to 250 VAC. The actuating force is 4.5 N, travel is 1.0 mm, and it has a lifetime of 0.2 million operations at rated capacity. It meets DIN EN 61058-1 and UL 1054 standards, with approvals including VDE/ENEC, UL/CSA, and KEMA/ENEC. The switch is equipped with flat-pin plugs for fast connection and uses a stainless steel gasket and PA switcher collet.
MSM22 Switch MO NX SPDT 100mA RI 0RD S0
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 23M1425 |
| Product Name | Msm22 Switch Mo Nx Spdt 100Ma Ri 0Rd S0 Schurter |