The Switch, Vandal Resistant, SPDT, 5A, 250V from the Schurter MSM series features a momentary action design with a panel cutout diameter of 22.1 mm. It is constructed from high-quality stainless steel, ensuring durability in harsh environments. The switch supports a maximum switching voltage of 250 VAC and a maximum current of 5 A, with a rated switching capacity of 1250 W. It is compliant with various standards, including DIN EN 61058-1 and UL 1054, and has an IP67 rating for protection against dust and water ingress from the front side to the contact area. The switch is designed for a lifetime of 0.05 million actuations at rated capacity and has a low contact resistance of less than 30 mΩ. This product is suitable for applications requiring a reliable and robust switching solution.
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
SPDT Contact Form, MSM Momentary Pushbutton Switches
The robust vandal-proof MSM switch has a high shock resistance and an extremely flat front construction of only 1.7 mm. Housing and actuator are made of top-quality stainless steel. The MSM is designed for quick mounting: The wires are simply plugged onto the quick connect terminals of the detachable contact module. Then the module is snapped into the product is rated 3 A/250 V, 5 A/125 V. Then the module is snapped into the switch, which is simply mounted beforehand. There are variants with point or ring illumination for night applications or for optical status indications. The MSM switch is available with mounting diameters of Φ 16, 19 or 22 mm, with a switching voltage range of 5 VDC to 250 VAC, and a current range of 0.1-10 A. Standard product is rated 3 A/250 V, 5 A/125 V.
The robust vandal-proof MSM switch has a high shock resistance and an extremely flat front construction of only 1.7 mm. Housing and actuator are made of top-quality stainless steel.
SWITCH PUSHBUTTON SPDT 5A 125V
Pushbutton Switches 22mm 5A 125VAC GN
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 486-4643-ND | 70020835 | 1241.6633.1122000 | 1241.6633.1122000 |
| Product Name | Pushbutton Switches | Switch, Pushbutton; 5 A (Max.); SPDT; Quick Connect; Silver; | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Quick Connect/Blade | Solder Pin | ||
| Features | Illuminated Switch | Illuminated Switch |