SCHURTER Inc Pushbutton Switches 1241.6633.1121000

Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-6991-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-6991-ND
Pushbutton Switches 486-6991-ND
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front

Buy Now Datasheet
Switches - Pushbutton Switches 1241.6633.1121000
SWITCH PUSHBUTTON SPDT 5A 125V

SWITCH PUSHBUTTON SPDT 5A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
1241.6633.1121000
Pushbutton Switches 1241.6633.1121000
Pushbutton Switches 22mm 5A 125VAC RD

Pushbutton Switches 22mm 5A 125VAC RD

Buy Now Datasheet
Switch, Pushbutton; 5 A (Max.); SPDT; Quick Connect; Silver; - 70020834 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton; 5 A (Max.); SPDT; Quick Connect; Silver;
70020834
Switch, Pushbutton; 5 A (Max.); SPDT; Quick Connect; Silver; 70020834
SPDT Contact Form, MSM Momentary Pushbutton Switches The robust vandal-proof MSM switch has a high shock resistance and an extremely flat front construction of only 1.7 mm. Housing and actuator are made of top-quality stainless steel. The MSM is designed for quick mounting: The wires are simply plugged onto the quick connect terminals of the detachable contact module. Then the module is snapped into the product is rated 3 A/250 V, 5 A/125 V. Then the module is snapped into the switch, which is simply mounted beforehand. There are variants with point or ring illumination for night applications or for optical status indications. The MSM switch is available with mounting diameters of φ 16, 19 or 22 mm, with a switching voltage range of 5 VDC to 250 VAC, and a current range of 0.1-10 A. Standard product is rated 3 A/250 V, 5 A/125 V. The robust vandal-proof MSM switch has a high shock resistance and an extremely flat front construction of only 1.7 mm. Housing and actuator are made of top-quality stainless steel.

SPDT Contact Form, MSM Momentary Pushbutton Switches
The robust vandal-proof MSM switch has a high shock resistance and an extremely flat front construction of only 1.7 mm. Housing and actuator are made of top-quality stainless steel. The MSM is designed for quick mounting: The wires are simply plugged onto the quick connect terminals of the detachable contact module. Then the module is snapped into the product is rated 3 A/250 V, 5 A/125 V. Then the module is snapped into the switch, which is simply mounted beforehand. There are variants with point or ring illumination for night applications or for optical status indications. The MSM switch is available with mounting diameters of Φ 16, 19 or 22 mm, with a switching voltage range of 5 VDC to 250 VAC, and a current range of 0.1-10 A. Standard product is rated 3 A/250 V, 5 A/125 V.
The robust vandal-proof MSM switch has a high shock resistance and an extremely flat front construction of only 1.7 mm. Housing and actuator are made of top-quality stainless steel.

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 486-6991-ND 1241.6633.1121000 1241.6633.1121000 70020834
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Switch, Pushbutton; 5 A (Max.); SPDT; Quick Connect; Silver;
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Quick Connect/Blade Solder Pin
Features Illuminated Switch Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

22mm Mushroom Push Buttons - 2AM1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Hardware - AT4054FJ - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
22mm Momentary Push Button 800F PB - 800FD-F301X10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details