Pushbutton Switch SPDT Anti-Vandal Panel Mount, Front
SWITCH PUSHBUTTON SPDT 10A 250V
Pushbutton Switches MSM22 ST SF 10A @250VAC
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 486-3881-ND | 1241.6631.1130000 | 1241.6631.1130000 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Quick Connect/Blade |