The MSM 19 series consists of momentary metal switches with a 19 mm mounting diameter, stainless steel housing and actuator, and IP67 protection at the front side. Available with point illumination, the switch has a 1.0 mm actuating travel, 4.5 N actuating force, and operates from -25 °C to +85 °C. Electrical ratings include a 100 mA / 250 VAC contact rating and 0.05 million actuation lifetime at rated load. All variants use flat-pin plugs for connection and are mounted with a nut, compatible with M16, M19, M22, or M30 threads. The micro-switch is protected to IP40 or IP67 depending on configuration.
MSM19 Switch MO NX SPDT 100mA PI 0BL S0
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 67M8900 |
| Product Name | Msm19 Switch Mo Nx Spdt 100Ma Pi 0Bl S0 Schurter |