SCHURTER Inc Switches - Pushbutton Switches 1241.6621.1120000

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches 1241.6621.1120000
SWITCH PUSHBUTTON SPDT 5A 125V

SWITCH PUSHBUTTON SPDT 5A 125V

Supplier's Site
 - 7777533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Stainless steel button, protected against vandals in accordance with IP40. Non-illuminated, pin-point illumination or ring illumination. Long service life of up to 1.5 million actuations. Small front structure of 1.7 mm. Flat connections: 2.8 mm. Supply voltage for ring illumination: 24 Vdc. Supply voltage for pin-point illumination: 2 Vdc Switch Operation = Momentary Contact Configuration = SPDT Mounting Type = Panel Mount Panel Cut Out Diameter = 19mm Contact Current Rating = 3 A @ 250 V ac Actuator Colour = Silver Actuator Type = Button IP Rating = IP40 Contact Material = Silver Terminal Type = Solder Tag

Stainless steel button, protected against vandals in accordance with IP40. Non-illuminated, pin-point illumination or ring illumination. Long service life of up to 1.5 million actuations. Small front structure of 1.7 mm. Flat connections: 2.8 mm. Supply voltage for ring illumination: 24 Vdc. Supply voltage for pin-point illumination: 2 Vdc
Switch Operation = Momentary
Contact Configuration = SPDT
Mounting Type = Panel Mount
Panel Cut Out Diameter = 19mm
Contact Current Rating = 3 A @ 250 V ac
Actuator Colour = Silver
Actuator Type = Button
IP Rating = IP40
Contact Material = Silver
Terminal Type = Solder Tag

Supplier's Site
Thief River Falls, MN, United States
Pushbutton Switches
486-1183-ND
Pushbutton Switches 486-1183-ND
SWITCH PUSHBUTTON SPDT 5A 125V

SWITCH PUSHBUTTON SPDT 5A 125V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
1241.6621.1120000
Pushbutton Switches 1241.6621.1120000
Pushbutton Switches 19mm SF 5A 125VAC

Pushbutton Switches 19mm SF 5A 125VAC

Supplier's Site Datasheet
Switch, Pushbutton; Panel Mount; 5/3 A;Silver; -25 to degC - 70020828 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Pushbutton; Panel Mount; 5/3 A;Silver; -25 to degC
70020828
Switch, Pushbutton; Panel Mount; 5/3 A;Silver; -25 to degC 70020828
Silver Contact, 125⁄250 VAC Voltage Rating, Pushbutton Switches The robust vandal-proof MSM switch has a high shock resistance and an extremely flat front construction of only 1.7 mm. Housing and actuator are made of top-quality stainless steel. The MSM is designed for quick mounting: The wires are simply plugged onto the quick connect terminals of the detachable contact module. Then the module is snapped into the product is rated 3 A/250 V, 5 A/125 V. Then the module is snapped into the switch, which is simply mounted beforehand. There are variants with point or ring illumination for night applications or for optical status indications. The MSM switch is available with mounting diameters of φ 16, 19 or 22 mm, with a switching voltage range of 5 VDC to 250 VAC, and a current range of 0.1-10 A. Standard product is rated 3 A/250 V, 5 A/125 V. Pushbutton switch is made of top quality stainless steel.

Silver Contact, 125⁄250 VAC Voltage Rating, Pushbutton Switches
The robust vandal-proof MSM switch has a high shock resistance and an extremely flat front construction of only 1.7 mm. Housing and actuator are made of top-quality stainless steel. The MSM is designed for quick mounting: The wires are simply plugged onto the quick connect terminals of the detachable contact module. Then the module is snapped into the product is rated 3 A/250 V, 5 A/125 V. Then the module is snapped into the switch, which is simply mounted beforehand. There are variants with point or ring illumination for night applications or for optical status indications. The MSM switch is available with mounting diameters of Φ 16, 19 or 22 mm, with a switching voltage range of 5 VDC to 250 VAC, and a current range of 0.1-10 A. Standard product is rated 3 A/250 V, 5 A/125 V.
Pushbutton switch is made of top quality stainless steel.

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1241.6621.1120000 7777533 486-1183-ND 1241.6621.1120000 70020828
Product Name Switches - Pushbutton Switches Pushbutton Switches Pushbutton Switches Switch, Pushbutton; Panel Mount; 5/3 A;Silver; -25 to degC
Actuator Specifications Flush Pushbutton Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT)
Max Current Rating 5 amps 3 amps 5 amps 5 amps 3 to 5 amps
Max AC Voltage Rating 125 volts 250 volts 250 volts 125 to 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Momentary action switch double pole - MSM DP 22 - SCHURTER Inc
Specs
Switching Mechanism Double Pole, Double Throw (DPDT)
Features Is UL listed; Illuminated Switch; RoHS
Max. Actuating Force 1.1 lbs (0.5098 kg)
View Details
Trigger switch for DC Brushless tools - C3AW - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Trigger
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
22mm Pilot Light 800F PB - 800FD-P6D5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
Terminal Type Screw
Max AC Voltage Rating 120 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details