Pushbutton Switches MSM16 LE SF 5A @125VAC
Professional range of IP40 rated Schurter push button switches from the MSM series. The switches are available in a variety of current ratings.
Momentary. SPDT. Contact Material - Silver. Terminal Type - Tab. IP40 rated
Switch Operation = Momentary
Contact Configuration = SPDT
Mounting Type = Panel Mount
Panel Cut Out Diameter = 16.1mm
Contact Current Rating = 3 A, 5 A
Contact AC Voltage Rating = 250V
Contact DC Voltage Rating = 125V
Voltage Rating = 125 V dc, 250 V ac
Maximum Operating Temperature = +85°C
Minimum Operating Temperature = -25°C
SWITCH PUSHBUTTON SPDT 5A 125V
SWITCH PUSHBUTTON SPDT 5A 125V
VAST STOCK CO., LIMITED | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|---|---|
Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
Product Number | 1241.6612.1120000 | 8673987 | 486-7013-ND | 1241.6612.1120000 |
Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | |
Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT |
Terminal Type | Quick Connect | Quick Connect/Blade | ||
Max Current Rating | 5 amps | 3 to 5 amps | 5 amps | 5 amps |
Operating Temp | -13 to 185 F (-25 to 85 C) | -13 to 185 F (-25 to 85 C) | -13 to 185 F (-25 to 85 C) | -13 to 185 F (-25 to 85 C) |
Max AC Voltage Rating | 250 volts | 125 volts |