The MCS 30 RI 1241.6404 is a momentary metal switch with ring illumination in red, rated for 48 VDC and 125 mA switching capacity, designed for harsh environments. It features a zinc die-cast housing and actuator, IP65 front-side protection, and a lifetime of 1 million actuations. The switch has an actuating force of 3.7 N and travel of 0.4 mm, with contact resistance under 50 mΩ. It uses a flexible wire connection and operates within a temperature range of -20 to +60 °C. The red LED illumination requires 20 mA forward current, with a forward voltage of 2.0 V typical and 2.3 V maximum, and a light intensity of 71-180 mcd at 20 mA. The panel mounting dimensions include a 30 mm drilling diameter and 33.75 mm outer housing diameter. Packaging includes a plastic nut with gasket, and units are supplied in packs of 20.
MCS30 Switch MO NO 125mA RI 0BL
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 23M1415 |
| Product Name | Mcs30 Switch Mo No 125Ma Ri 0Bl Schurter |