The PSE M22 piezo switch is a normally open momentary switch designed for harsh environments, featuring IP67 and IP69K protection, with a lifetime of 20 million actuations. It mounts via a nut and is available with pin, wire, crimp terminal, or cable connections. The switch operates with an actuating force of ≤3 N, supports switching voltages up to 60 VAC/DC and currents up to 100 mA, and handles a rated breaking capacity of 1 W. Operating temperature ranges from -40 °C to +85 °C. The ring illumination variant uses 24 VDC and has an actuating travel of 0.002 mm. The housing is available in aluminum or stainless steel, with a polyamide illuminated ring. It meets EMC directive 2004/108/EWG and is certified to MIL-STD-202F, 810E, and DIN EN 61000-4-2, -4-4, -4-5 standards. The PSE IV variant provides prolonged signal duration.
PSE 22ANAE-RI00GN24-IV-L
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 77M0239 |
| Product Name | Pse 22Anae-Ri00Gn24-Iv-L Schurter |