SCHURTER Inc Piezo M27 Switch Rd/gr Ring Led 24V Wire Schurter 1241.3347

Description
PIEZO M27 SWITCH RD/GR RING LED 24V WIRE
Description
PIEZO M27 SWITCH RD/GR RING LED 24V WIRE
Datasheet
Datasheet Summary
Powered by GS/AI

The Piezo M27 Switch Rd/gr Ring Led 24V Wire from Schurter is a metal line switch designed for high reliability and long operational life, rated for over 20 million actuations. It features a normally open (N.O.) switching function with a supply voltage of 24 VDC for ring illumination and 12/24 VDC for point illumination. The switch can handle a maximum switching voltage of 42/60 VAC/DC and a maximum current of 100 mA, with a rated breaking capacity of 1 W. Constructed from materials such as stainless steel, aluminum, and polyamide, the switch is suitable for harsh environments, boasting an IP67 rating for water resistance and IP69K for high-pressure cleaning. It operates effectively within a temperature range of -40 to +85 °C. The actuating force is limited to 3 N, and the switch features a compact design with a diameter of 27 mm. The product is available with various design options, including different colors, shapes, and connection types, making it adaptable for diverse applications. It is also compliant with several industry standards, including EMC directives and various military specifications.

Datasheet Summary
Powered by GS/AI

The Piezo M27 Switch Rd/gr Ring Led 24V Wire from Schurter is a metal line switch designed for high reliability and long operational life, rated for over 20 million actuations. It features a normally open (N.O.) switching function with a supply voltage of 24 VDC for ring illumination and 12/24 VDC for point illumination. The switch can handle a maximum switching voltage of 42/60 VAC/DC and a maximum current of 100 mA, with a rated breaking capacity of 1 W. Constructed from materials such as stainless steel, aluminum, and polyamide, the switch is suitable for harsh environments, boasting an IP67 rating for water resistance and IP69K for high-pressure cleaning. It operates effectively within a temperature range of -40 to +85 °C. The actuating force is limited to 3 N, and the switch features a compact design with a diameter of 27 mm. The product is available with various design options, including different colors, shapes, and connection types, making it adaptable for diverse applications. It is also compliant with several industry standards, including EMC directives and various military specifications.

Suppliers

Company
Product
Description
Supplier Links
Piezo M27 Switch Rd/gr Ring Led 24V Wire Schurter - 72J5775 - Newark, An Avnet Company
Chicago, IL, United States
Piezo M27 Switch Rd/gr Ring Led 24V Wire Schurter
72J5775
Piezo M27 Switch Rd/gr Ring Led 24V Wire Schurter 72J5775
PIEZO M27 SWITCH RD/GR RING LED 24V WIRE

PIEZO M27 SWITCH RD/GR RING LED 24V WIRE

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 72J5775
Product Name Piezo M27 Switch Rd/gr Ring Led 24V Wire Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 789-1544 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details