The PSE M22 series comprises normally open piezoelectric switches with a 22 mm diameter, designed for harsh environments with IP67 and IP69K protection. Available with ring illumination, the switch operates at 12 or 24 VDC and handles up to 100 mA with a maximum switching voltage of 60 VAC/DC. It features a lifespan of over 20 million actuations, an actuating force of ≤3 N, and an actuating travel of 0.002 mm. The housing is constructed from aluminum, stainless steel, or polyamide, with a mounting torque of 2.5 Nm and an operating temperature range of -40 to +85 °C. The switch meets EMC directive 2004/108/EWG, VDE standards DIN EN 61000-4-2, -4-4, -4-5, and MIL-STD-202F/810E methods. It is assembled with a nut and offers connection options including pins, wires, crimp terminals, or plug connectors.
PSE 22 Switch C RI 24V connector
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70K8262 |
| Product Name | Pse 22 Switch C Ri 24V Connector Schurter |