SCHURTER Inc Pse 22 Switch Ri 24V Connector Schurter 1241.3261

Description
PSE 22 Switch RI 24V connector
Description
PSE 22 Switch RI 24V connector
Datasheet
Datasheet Summary
Powered by GS/AI

The PSE M22 NO RI 1241.3261 is a normally open piezo switch with ring illumination, designed for mounting via a plug connector and operating at 24 VDC. It features an aluminum housing with natural finish, an actuating area without finger guidance, and red/green LED illumination. The switch meets IP67 and IP69K protection ratings, supports an operating temperature range of -40 to +85 °C, and offers a lifetime of over 20 million actuations. Actuating force is limited to ≤ 3 N, with a maximum switching voltage of 60 VAC/DC and switching current of 100 mA. It complies with EMC directive 2004/108/EWG, VDE standards DIN EN 61000-4-2, DIN EN 61000-4-4, and DIN EN 61000-4-5, and MIL-STD-202F Methods 107G, 204D, 213B, 416D Method RS103, and MIL-STD-810E Methods 501.3, 502.3, 507.3. The switch diameter is 22 mm, with a mounting torque of 2.5 Nm and a switching impulse duration between 20 and 1000 ms.

Datasheet Summary
Powered by GS/AI

The PSE M22 NO RI 1241.3261 is a normally open piezo switch with ring illumination, designed for mounting via a plug connector and operating at 24 VDC. It features an aluminum housing with natural finish, an actuating area without finger guidance, and red/green LED illumination. The switch meets IP67 and IP69K protection ratings, supports an operating temperature range of -40 to +85 °C, and offers a lifetime of over 20 million actuations. Actuating force is limited to ≤ 3 N, with a maximum switching voltage of 60 VAC/DC and switching current of 100 mA. It complies with EMC directive 2004/108/EWG, VDE standards DIN EN 61000-4-2, DIN EN 61000-4-4, and DIN EN 61000-4-5, and MIL-STD-202F Methods 107G, 204D, 213B, 416D Method RS103, and MIL-STD-810E Methods 501.3, 502.3, 507.3. The switch diameter is 22 mm, with a mounting torque of 2.5 Nm and a switching impulse duration between 20 and 1000 ms.

Suppliers

Company
Product
Description
Supplier Links
Pse 22 Switch Ri 24V Connector Schurter - 70K8261 - Newark, An Avnet Company
Chicago, IL, United States
Pse 22 Switch Ri 24V Connector Schurter
70K8261
Pse 22 Switch Ri 24V Connector Schurter 70K8261
PSE 22 Switch RI 24V connector

PSE 22 Switch RI 24V connector

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 70K8261
Product Name Pse 22 Switch Ri 24V Connector Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Solid State Relays - 2946-859-752-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers
Automotive Relays - FBR53-LE - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details