SCHURTER Inc Pse 22 Switch Ri 24V Connector Schurter 1241.326

Description
PSE 22 Switch RI 24V connector
Description
PSE 22 Switch RI 24V connector
Datasheet
Datasheet Summary
Powered by GS/AI

The PSE M22 NO RI series is a normally open piezo switch with ring illumination, designed for use in harsh environments with IP67 and IP69K protection. It is mounted via a plug connector and operates at 12 or 24 VDC with a maximum switching current of 100 mA and a rated breaking capacity of 1 W. The switch supports actuation forces of up to 3 N, has an operating temperature range of -40 to +85 °C, and a lifetime exceeding 20 million actuations. It meets EMC directive 2004/108/EWG and complies with MIL-STD and VDE standards for electrical immunity and environmental testing. The housing is made of anodized aluminum, and the illuminated ring is constructed from polyamide. The part number 1241.326 is not explicitly listed, but 1241.3260 and 1241.3261 are variants with 24 VDC ring illumination, indicating this corresponds to the series.

Datasheet Summary
Powered by GS/AI

The PSE M22 NO RI series is a normally open piezo switch with ring illumination, designed for use in harsh environments with IP67 and IP69K protection. It is mounted via a plug connector and operates at 12 or 24 VDC with a maximum switching current of 100 mA and a rated breaking capacity of 1 W. The switch supports actuation forces of up to 3 N, has an operating temperature range of -40 to +85 °C, and a lifetime exceeding 20 million actuations. It meets EMC directive 2004/108/EWG and complies with MIL-STD and VDE standards for electrical immunity and environmental testing. The housing is made of anodized aluminum, and the illuminated ring is constructed from polyamide. The part number 1241.326 is not explicitly listed, but 1241.3260 and 1241.3261 are variants with 24 VDC ring illumination, indicating this corresponds to the series.

Suppliers

Company
Product
Description
Supplier Links
Pse 22 Switch Ri 24V Connector Schurter - 58K8495 - Newark, An Avnet Company
Chicago, IL, United States
Pse 22 Switch Ri 24V Connector Schurter
58K8495
Pse 22 Switch Ri 24V Connector Schurter 58K8495
PSE 22 Switch RI 24V connector

PSE 22 Switch RI 24V connector

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 58K8495
Product Name Pse 22 Switch Ri 24V Connector Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details