SCHURTER Inc Pse 22 Switch Ri 24V Connector Schurter 1241.3259

Description
PSE 22 Switch RI 24V connector
Description
PSE 22 Switch RI 24V connector
Datasheet
Datasheet Summary
Powered by GS/AI

The PSE M22 NO RI 1241.3259 is a normally open piezo switch with ring illumination, rated for 24 VDC, and equipped with a plug connector. It has a diameter of 22 mm and is mounted with a nut. The housing is aluminum with an anodized natural finish, and the actuator area has no finger guidance. It offers IP67 and IP69K protection, operates between -40 and +85 °C, supports 20 million actuations, and has a maximum switching current of 100 mA and switching voltage of 60 VAC/DC. The switch complies with EMC directive 2004/108/EWG, DIN EN 61000-4-2, DIN EN 61000-4-4, DIN EN 61000-4-5, and MIL-STD-202F methods 107G, 204D, 213B, 416D RS103, and MIL-STD-810E methods 501.3, 502.3, 507.3.

Datasheet Summary
Powered by GS/AI

The PSE M22 NO RI 1241.3259 is a normally open piezo switch with ring illumination, rated for 24 VDC, and equipped with a plug connector. It has a diameter of 22 mm and is mounted with a nut. The housing is aluminum with an anodized natural finish, and the actuator area has no finger guidance. It offers IP67 and IP69K protection, operates between -40 and +85 °C, supports 20 million actuations, and has a maximum switching current of 100 mA and switching voltage of 60 VAC/DC. The switch complies with EMC directive 2004/108/EWG, DIN EN 61000-4-2, DIN EN 61000-4-4, DIN EN 61000-4-5, and MIL-STD-202F methods 107G, 204D, 213B, 416D RS103, and MIL-STD-810E methods 501.3, 502.3, 507.3.

Suppliers

Company
Product
Description
Supplier Links
Pse 22 Switch Ri 24V Connector Schurter - 70K8260 - Newark, An Avnet Company
Chicago, IL, United States
Pse 22 Switch Ri 24V Connector Schurter
70K8260
Pse 22 Switch Ri 24V Connector Schurter 70K8260
PSE 22 Switch RI 24V connector

PSE 22 Switch RI 24V connector

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 70K8260
Product Name Pse 22 Switch Ri 24V Connector Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-508 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details