SCHURTER Inc Vandal Resistant Switch, 42 V Schurter 1241.3256

Description
Vandal Resistant Switch, 42 V
Description
Vandal Resistant Switch, 42 V
Datasheet
Datasheet Summary
Powered by GS/AI

The PSE M22 NO RI 1241.3256 is a normally open piezo switch with ring illumination, rated for 24 VDC and configured to emit red light. It features an aluminum housing with a natural finish, finger guidance, and a mounting diameter of 22 mm. The switch operates with an actuating force of no more than 3 N, has a switching current capacity of 100 mA, and meets IP67 and IP69K protection standards. It supports 20 million actuations and is certified to EMC Directive 2004/108/EWG, DIN EN 61000-4-2, DIN EN 61000-4-4, DIN EN 61000-4-5, and several MIL-STD methods. The operating and storage temperature range is -40 to +85 °C.

Datasheet Summary
Powered by GS/AI

The PSE M22 NO RI 1241.3256 is a normally open piezo switch with ring illumination, rated for 24 VDC and configured to emit red light. It features an aluminum housing with a natural finish, finger guidance, and a mounting diameter of 22 mm. The switch operates with an actuating force of no more than 3 N, has a switching current capacity of 100 mA, and meets IP67 and IP69K protection standards. It supports 20 million actuations and is certified to EMC Directive 2004/108/EWG, DIN EN 61000-4-2, DIN EN 61000-4-4, DIN EN 61000-4-5, and several MIL-STD methods. The operating and storage temperature range is -40 to +85 °C.

Suppliers

Company
Product
Description
Supplier Links
Vandal Resistant Switch, 42 V Schurter - 70K7151 - Newark, An Avnet Company
Chicago, IL, United States
Vandal Resistant Switch, 42 V Schurter
70K7151
Vandal Resistant Switch, 42 V Schurter 70K7151
Vandal Resistant Switch, 42 V

Vandal Resistant Switch, 42 V

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 70K7151
Product Name Vandal Resistant Switch, 42 V Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Timer Relays - 160228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 288-564 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers