SCHURTER Inc Pse 22 Switch Ri 12V Connector Schurter 1241.3254

Description
PSE 22 Switch RI 12V connector
Description
PSE 22 Switch RI 12V connector
Datasheet
Datasheet Summary
Powered by GS/AI

The PSE M22 NO RI 1241.3254 is a normally open piezo switch with ring illumination, designed for mounting via a plug connector. It operates at 12 VDC with green LED illumination and features an aluminum housing in natural anodized finish. The switch has an actuating force of ≤3 N, a switching voltage maximum of 60 VAC/DC, and a switching current maximum of 100 mA. It offers a lifetime of 20 million actuations, an IP67 and IP69K protection rating, and operates within a temperature range of -40 to +85 °C. The housing is sealed against dust and water jets, with a tightening torque of 2.5 Nm and an actuating travel of 0.002 mm.

Datasheet Summary
Powered by GS/AI

The PSE M22 NO RI 1241.3254 is a normally open piezo switch with ring illumination, designed for mounting via a plug connector. It operates at 12 VDC with green LED illumination and features an aluminum housing in natural anodized finish. The switch has an actuating force of ≤3 N, a switching voltage maximum of 60 VAC/DC, and a switching current maximum of 100 mA. It offers a lifetime of 20 million actuations, an IP67 and IP69K protection rating, and operates within a temperature range of -40 to +85 °C. The housing is sealed against dust and water jets, with a tightening torque of 2.5 Nm and an actuating travel of 0.002 mm.

Suppliers

Company
Product
Description
Supplier Links
Pse 22 Switch Ri 12V Connector Schurter - 70K7149 - Newark, An Avnet Company
Chicago, IL, United States
Pse 22 Switch Ri 12V Connector Schurter
70K7149
Pse 22 Switch Ri 12V Connector Schurter 70K7149
PSE 22 Switch RI 12V connector

PSE 22 Switch RI 12V connector

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 70K7149
Product Name Pse 22 Switch Ri 12V Connector Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Basic relay - 857-154 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details