SCHURTER Inc Pse 22 Switch Ri 12V Flexible Wire Schurter 1241.3251

Description
PSE 22 Switch RI 12V flexible wire
Description
PSE 22 Switch RI 12V flexible wire
Datasheet
Datasheet Summary
Powered by GS/AI

The PSE M22 NO RI 1241.3251 is a normally open piezo switch with ring illumination, 22 mm diameter, and flexible wire connection. Its housing is aluminum with an anodized natural finish, and the actuator has no finger guidance. It operates at 12 VDC with blue illumination, withstands IP67 and IP69K protection, and functions from -40 to +85 °C. It supports over 20 million actuations with ≤ 3 N actuating force, 60 VAC/DC maximum switching voltage, and 100 mA maximum switching current. It complies with EMC directive 2004/108/EWG and VDE standards DIN EN 61000-4-2, -4-4, and -4-5, and MIL-STD-202F Methods 107G, 204D, 213B, 416D RS103, and 810E Methods 501.3, 502.3, and 507.3. A plastic nut and gasket are included.

Datasheet Summary
Powered by GS/AI

The PSE M22 NO RI 1241.3251 is a normally open piezo switch with ring illumination, 22 mm diameter, and flexible wire connection. Its housing is aluminum with an anodized natural finish, and the actuator has no finger guidance. It operates at 12 VDC with blue illumination, withstands IP67 and IP69K protection, and functions from -40 to +85 °C. It supports over 20 million actuations with ≤ 3 N actuating force, 60 VAC/DC maximum switching voltage, and 100 mA maximum switching current. It complies with EMC directive 2004/108/EWG and VDE standards DIN EN 61000-4-2, -4-4, and -4-5, and MIL-STD-202F Methods 107G, 204D, 213B, 416D RS103, and 810E Methods 501.3, 502.3, and 507.3. A plastic nut and gasket are included.

Suppliers

Company
Product
Description
Supplier Links
Pse 22 Switch Ri 12V Flexible Wire Schurter - 70K7146 - Newark, An Avnet Company
Chicago, IL, United States
Pse 22 Switch Ri 12V Flexible Wire Schurter
70K7146
Pse 22 Switch Ri 12V Flexible Wire Schurter 70K7146
PSE 22 Switch RI 12V flexible wire

PSE 22 Switch RI 12V flexible wire

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 70K7146
Product Name Pse 22 Switch Ri 12V Flexible Wire Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relay module - 2042-3054 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details