SCHURTER Inc Pse 22 Switch Ri 12V Flexible Wire Schurter 1241.325

Description
PSE 22 Switch RI 12V flexible wire
Description
PSE 22 Switch RI 12V flexible wire
Datasheet
Datasheet Summary
Powered by GS/AI

The PSE 22 Switch RI 12V Flexible Wire from Schurter is a metal line switch designed for various applications, featuring a diameter of 22 mm and available with ring illumination. It operates at a supply voltage of 12V DC and has a maximum switching voltage of 60 VAC/DC, with a rated breaking capacity of 1 W and a maximum switching current of 100 mA. The switch is rated for a lifetime of over 20 million actuations at its rated switching capacity, ensuring high reliability. The switch is constructed from durable materials, including options for stainless steel, aluminum, and polyamide, making it suitable for harsh environments both indoors and outdoors. It has an IP67 rating for water resistance and can withstand high-pressure cleaning, as well as extreme temperatures ranging from -40 to +85 °C. The actuating force is ,â§ 3 N, and the switch features a shock protection rating of IK 02. This product is compliant with various standards, including EMC directives and VDE certifications, making it suitable for applications in food processing equipment and other demanding environments. The PSE 22 Switch is available with different connection types, including flexible wire, crimp terminals, and plug connectors, providing versatility for integration into various systems.

Datasheet Summary
Powered by GS/AI

The PSE 22 Switch RI 12V Flexible Wire from Schurter is a metal line switch designed for various applications, featuring a diameter of 22 mm and available with ring illumination. It operates at a supply voltage of 12V DC and has a maximum switching voltage of 60 VAC/DC, with a rated breaking capacity of 1 W and a maximum switching current of 100 mA. The switch is rated for a lifetime of over 20 million actuations at its rated switching capacity, ensuring high reliability. The switch is constructed from durable materials, including options for stainless steel, aluminum, and polyamide, making it suitable for harsh environments both indoors and outdoors. It has an IP67 rating for water resistance and can withstand high-pressure cleaning, as well as extreme temperatures ranging from -40 to +85 °C. The actuating force is ,â§ 3 N, and the switch features a shock protection rating of IK 02. This product is compliant with various standards, including EMC directives and VDE certifications, making it suitable for applications in food processing equipment and other demanding environments. The PSE 22 Switch is available with different connection types, including flexible wire, crimp terminals, and plug connectors, providing versatility for integration into various systems.

Suppliers

Company
Product
Description
Supplier Links
Pse 22 Switch Ri 12V Flexible Wire Schurter - 70K7145 - Newark, An Avnet Company
Chicago, IL, United States
Pse 22 Switch Ri 12V Flexible Wire Schurter
70K7145
Pse 22 Switch Ri 12V Flexible Wire Schurter 70K7145
PSE 22 Switch RI 12V flexible wire

PSE 22 Switch RI 12V flexible wire

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 70K7145
Product Name Pse 22 Switch Ri 12V Flexible Wire Schurter
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Specs
Relay Type High Voltage Relay
Mounting TH
View Details