The PSE M22 NO PI 1241.3244.M is a normally open piezo switch with point illumination, rated for 24 VDC, and equipped with a flexible wire connection. It features an aluminum housing with natural finish and finger guidance, offering a switching current capacity of 100 mA and a maximum switching voltage of 60 VAC/DC. The switch operates with an actuating force of ≤3 N and has a lifetime exceeding 20 million actuations. It provides IP67 and IP69K front-side protection, an operating temperature range of -40 to +85 °C, and meets EMC directive 2004/108/EWG and MIL-STD certifications including Method 107G, 204D, 213B, RS103, and 810E Methods 501.3, 502.3, and 507.3. The switch assembly uses a 5.1x22M threaded mounting nut and is supplied with a plastic nut and gasket.
PSE 22 Switch PI 24V flexible wire
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 53M0432 |
| Product Name | Pse 22 Switch Pi 24V Flexible Wire Schurter |