The PSE M27 RI is a piezo switch with normally open function, designed for harsh indoor and outdoor environments with IP67 and IP69K front-side protection. It features ring illumination, a snap-in mounting style with a 27.3 mm diameter housing, and actuation force of ≤ 3 N at ambient temperature. The switch supports 12 VDC or 24 VDC ring illumination, with a maximum switching voltage of 60 VAC/DC and a maximum switching current of 100 mA. It withstands 20 million actuations, operates between -40 °C and +85 °C, and meets MIL-STD-202F Methods 107G, 204D, 213B, 416D Method RS103, and 810E Methods 501.3, 502.3, 507.3, as well as VDE standards DIN EN 61000-4-2, DIN EN 61000-4-4, DIN EN 61000-4-5. The version with cable connection includes Faston terminals. Packaging is 10 units per box with ESD-safe actuating elements and included mounting hardware.
PSE 27 Switch C RI varV cable
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 86H4794 |
| Product Name | Pse 27 Switch C Ri Varv Cable Schurter |