The PSE M30 NO RI 1241.3237 is a normally open piezo switch with ring illumination, designed for harsh indoor and outdoor environments. It features a stainless steel housing, finger guidance, and operates with a 24 VDC supply for blue ring illumination. The switch is rated for 100 mA switching current and 42/60 VAC/DC maximum switching voltage, with a lifetime exceeding 20 million actuations. It offers IP67 and IP69K front-side protection, operates from -40 to +85 °C, and meets EMC Directive 2004/108/EWG and VDE DIN EN 61000-4-2, -4-4, -4-5 standards. The actuating force is ≤ 3 N, and the actuating travel is 0.002 mm. The unit is mounted using a nut with a tightening torque of 2.5 Nm.
PSE30 Switch MO NO 100mA RI 0BL
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 23M1407 |
| Product Name | Pse30 Switch Mo No 100Ma Ri 0Bl Schurter |