SCHURTER Inc Pushbutton Switches 1241.3237

Description
Pushbutton Switch SPST-NO Piezo Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Piezo Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-1553-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-1553-ND
Pushbutton Switches 486-1553-ND
Pushbutton Switch SPST-NO Piezo Panel Mount, Front

Pushbutton Switch SPST-NO Piezo Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
1241.3237
Switches - Pushbutton Switches 1241.3237
SWITCH PUSH SPST-NO 100MA 42V

SWITCH PUSH SPST-NO 100MA 42V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
1241.3237
Pushbutton Switches 1241.3237
Pushbutton Switches PSE 30SNAE RIOOBL24-NO-L

Pushbutton Switches PSE 30SNAE RIOOBL24-NO-L

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 486-1553-ND 1241.3237 1241.3237
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Wire Leads Wire Leads Wire Lead
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1241.6623.1122108 - VAST STOCK CO., LIMITED
Specs
Max Current Rating 5 amps
Max AC Voltage Rating 250 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEVSC-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details