The PSE M30 NO RI 1241.3189 is a normally open piezo switch with ring illumination, designed for harsh indoor and outdoor environments. It features an aluminum housing with natural finish, finger guidance, and a 24 VDC blue LED for ring illumination. The switch has a maximum switching current of 100 mA, a rated breaking capacity of 1 W, and operates between -40°C and +85°C. It meets IP67 and IP69K front-side protection ratings, withstands 20 million actuations, and complies with EMC directive 2004/108/EWG and VDE standards DIN EN 61000-4-2, DIN EN 61000-4-4, and DIN EN 61000-4-5. Mounting is achieved with a nut, and the housing diameter is 30.3 mm. An assembly nut and sealing ring are included.
PSE30 Switch MO NO 100mA RI 0BL
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 50H2326 |
| Product Name | Pse30 Switch Mo No 100Ma Ri 0Bl Schurter |