The PSE NO 30 is a piezo switch with normally open function, designed for harsh environments and rated for over 20 million actuations. It features ring illumination, a mounting diameter of 30.3 mm, and is assembled with a nut. The switch operates at 12 or 24 VDC for illumination, with a maximum switching voltage of 42/60 VAC/DC and a switching current of 100 mA. It meets IP67 and IP69K protection ratings, operates from -40 to +85 °C, and complies with MIL-STD-202F Methods 107G, 204D, 213B, 416D Method RS103, and 810E Methods 501.3, 502.3, 507.3, as well as VDE standards DIN EN 61000-4-2, DIN EN 61000-4-4, and DIN EN 61000-4-5. The version with flexible wire termination is available, and the actuating force is less than 3 N at ambient temperature.
PSE 30 Switch C RI varV flexible wire
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C4715 |
| Product Name | Pse 30 Switch C Ri Varv Flexible Wire Schurter |