The PSE M22 NO is a normally open piezo switch with a 22 mm diameter, designed for harsh environments. It mounts via nut and offers pin, wire, crimp terminal, or cable connections, with point or ring illumination. Actuating force is ≤ 3 N, switching voltage max 42/60 VAC/DC, and current max 100 mA. Rated for 20 million operations, it has OFF resistance > 10 MΩ and ON resistance < 20 Ω. It meets IP67 and IP69K protection, operates from -40 to +85 °C, and complies with EMC directive 2004/108/EWG, MIL-STD-202F Methods 107G, 204D, 213B, 416D RS103, 810E 501.3, 502.3, 507.3, and VDE DIN EN 61000-4-2, -4-4, -4-5. Housing is aluminum or stainless steel; actuator is stainless steel or anodized aluminum. A plastic nut and gasket are included.
PSE 22ASWF-00000000-NO-L
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C4712 |
| Product Name | Pse 22Aswf-00000000-No-L Schurter |