The PSE M22 NO 1241.3075 is a normally open piezo switch with a stainless steel housing, non-illuminated actuator, and pin connections, designed for harsh environments with IP67 and IP69K protection. It has a maximum switching voltage of 60 VAC/DC, a switching current of 100 mA, and a rated breaking capacity of 1 W. The actuating force is ≤ 3 N, with an actuating travel of 0.002 mm and a lifetime exceeding 20 million operations. It operates from -40 to +85 °C and meets EMC directives 2004/108/EWG and VDE standards DIN EN 61000-4-2, DIN EN 61000-4-4, DIN EN 61000-4-5, as well as MIL-STD-202F and MIL-STD-810E methods. The switch is mounted using a nut and includes a plastic nut and gasket. The housing dimensions are 22.3 mm in diameter with a mounting hole diameter of 21.15+0.05 mm.
PSE22 Switch MO NO 100mA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C4701 |
| Product Name | Pse22 Switch Mo No 100Ma Schurter |