SCHURTER Inc Pse30 Switch Iv No 1A Ri 0Rg Schurter 1241.3058

Description
PSE30 Switch IV NO 1A RI 0RG
Description
PSE30 Switch IV NO 1A RI 0RG
Datasheet
Datasheet Summary
Powered by GS/AI

The PSE M30 IV RI is a piezo switch designed for prolonged signal duration in harsh environments, featuring ring illumination and a stainless steel housing. It mounts via a nut with a tightening torque of 2.5 Nm, and has an IP69K rating for resistance to high-pressure cleaning and dust. The switch operates with a maximum switching voltage of 48 VAC/DC and a switching current of 1 A, supporting a rated breaking capacity of 10 W. Actuating force is ≤3 N at centric actuation, with an actuating travel of 0.002 mm. It supports 24 VDC ring illumination and is rated for 20 million actuations. Operating and storage temperatures range from -20 to +60 °C. The switch meets EMC directive 2004/108/EWG, VDE standards DIN EN 61000-4-2, 4-4, 4-5, and MIL-STD-202F, -416D, -810E. It is available with finger guidance and includes a plastic nut and gasket.

Datasheet Summary
Powered by GS/AI

The PSE M30 IV RI is a piezo switch designed for prolonged signal duration in harsh environments, featuring ring illumination and a stainless steel housing. It mounts via a nut with a tightening torque of 2.5 Nm, and has an IP69K rating for resistance to high-pressure cleaning and dust. The switch operates with a maximum switching voltage of 48 VAC/DC and a switching current of 1 A, supporting a rated breaking capacity of 10 W. Actuating force is ≤3 N at centric actuation, with an actuating travel of 0.002 mm. It supports 24 VDC ring illumination and is rated for 20 million actuations. Operating and storage temperatures range from -20 to +60 °C. The switch meets EMC directive 2004/108/EWG, VDE standards DIN EN 61000-4-2, 4-4, 4-5, and MIL-STD-202F, -416D, -810E. It is available with finger guidance and includes a plastic nut and gasket.

Suppliers

Company
Product
Description
Supplier Links
Pse30 Switch Iv No 1A Ri 0Rg Schurter - 32C4700 - Newark, An Avnet Company
Chicago, IL, United States
Pse30 Switch Iv No 1A Ri 0Rg Schurter
32C4700
Pse30 Switch Iv No 1A Ri 0Rg Schurter 32C4700
PSE30 Switch IV NO 1A RI 0RG

PSE30 Switch IV NO 1A RI 0RG

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 32C4700
Product Name Pse30 Switch Iv No 1A Ri 0Rg Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 788-347 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details