The PSE IV 16 is a piezo switch with prolonged signal duration designed for harsh environments, featuring a 16 mm mounting diameter, aluminum housing with black finish, flexible wire connection, and non-illuminated operation. It has a switching voltage rating of up to 32/48 VAC/DC, a switching current of 1 A, and a normally open contact configuration. The switch meets IP69K and IP67 ingress protection standards, operates between -20°C and +60°C, and supports over 20 million actuations. It complies with EMC directive 2004/108/EWG, VDE standards DIN EN 61000-4-2, DIN EN 61000-4-4, DIN EN 61000-4-5, and MIL-STD-810E methods. The actuating force is ≤3 N, and shock protection is rated at IK02. A plastic nut and sealing ring are included with the assembly.
PSE IV 16, Piezo Switch Prolonged Signal, Aluminum, black, 16 mm, 32 / 48 VAC/DC, 1 A, N.O., Flexible wire, non-illuminated IK 02
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 60M3530 |
| Product Name | Pse Iv 16, Piezo Switch Prolonged Signal, Aluminum, Black, 16 Mm, 32 / 48 Vac/dc, 1 A, N.o., Flexible Wire, Non-Illuminated Ik 02 Schurter |