SCHURTER Inc Pse22 Switch Mo No 100Ma Schurter 1241.3005

Description
PSE22 Switch MO NO 100mA
Description
PSE22 Switch MO NO 100mA
Datasheet
Datasheet Summary
Powered by GS/AI

The PSE M22 NO 1241.3005 is a normally open piezo switch with a 22 mm diameter, stainless steel housing, and aluminum actuator, featuring finger guidance and no illumination. It operates at up to 60 VAC/DC with a maximum switching current of 100 mA and a rated breaking capacity of 1 W. The switch has an actuating force of ≤ 3 N, an IP67 and IP69K rating, and an operating temperature range of -40 to +85 °C. It is mounted with a nut and connects via pins. The switch is rated for 20 million actuations and meets EMC directive 2004/108/EWG and VDE DIN EN 61000-4-2, -4-4, -4-5, and MIL-STD-202F Methods 107G, 204D, 213B, 416D RS103, and 810E Methods 501.3, 502.3, 507.3.

Datasheet Summary
Powered by GS/AI

The PSE M22 NO 1241.3005 is a normally open piezo switch with a 22 mm diameter, stainless steel housing, and aluminum actuator, featuring finger guidance and no illumination. It operates at up to 60 VAC/DC with a maximum switching current of 100 mA and a rated breaking capacity of 1 W. The switch has an actuating force of ≤ 3 N, an IP67 and IP69K rating, and an operating temperature range of -40 to +85 °C. It is mounted with a nut and connects via pins. The switch is rated for 20 million actuations and meets EMC directive 2004/108/EWG and VDE DIN EN 61000-4-2, -4-4, -4-5, and MIL-STD-202F Methods 107G, 204D, 213B, 416D RS103, and 810E Methods 501.3, 502.3, 507.3.

Suppliers

Company
Product
Description
Supplier Links
Pse22 Switch Mo No 100Ma Schurter - 32C4684 - Newark, An Avnet Company
Chicago, IL, United States
Pse22 Switch Mo No 100Ma Schurter
32C4684
Pse22 Switch Mo No 100Ma Schurter 32C4684
PSE22 Switch MO NO 100mA

PSE22 Switch MO NO 100mA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 32C4684
Product Name Pse22 Switch Mo No 100Ma Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393117-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
2 suppliers
Type 20.26 - Modular step relay 16A - 202682300000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details