The PSE M16 normally open piezo switch is a compact device designed for harsh environments, mounting with a nut and available with Quick Connect terminals. It has a 16 mm diameter housing constructed from aluminum with a black actuator area and is non-illuminated. The switch operates at a maximum switching voltage of 60 VAC/DC and handles up to 100 mA current, with a rated breaking capacity of 1 W. It achieves IP67 and IP69K protection ratings, supports operation from -40 to +85 °C, and is rated for over 20 million actuations. The switch meets EMC directive 2004/108/EWG and relevant VDE and MIL-STD certifications.
PSE16 Switch MO NO 100mA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C4683 |
| Product Name | Pse16 Switch Mo No 100Ma Schurter |