The PSE M16 piezo switch is a normally open tactile switch designed for harsh environments, with a mounting diameter of 16 mm and assembly via nut. It supports actuation forces of up to 3 N, operates at 12 or 24 VDC for illumination, and handles switching currents up to 100 mA with a rated breaking capacity of 1 W. The switch offers IP67 and IP69K protection, operates from -40 to +85 °C, and withstands over 20 million actuations. Housing materials include plastic, aluminum, or stainless steel, with connection options of pins, crimp terminals, or Faston. The product is certified to MIL-STD-202F, DIN EN 61000-4-2, DIN EN 61000-4-4, DIN EN 61000-4-5, and DGUV FW 11040 standards.
PSE16 Switch MO NO 100mA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C4681 |
| Product Name | Pse16 Switch Mo No 100Ma Schurter |