The MCS 19 is a momentary metal switch designed for indoor use with a zinc die-cast housing and nickel plating or stainless steel options for harsh environments. It has a mounting diameter of 19 mm, uses pin connections with soldering aid or clip, and features a 0.4 mm actuating travel with 3.7 N actuating force. It switches up to 48 VDC at 125 mA with a rated switching capacity of 1.2 W and a lifetime of 1 million operations. The switch meets IP65 protection for the front side, operates from -20 to +60 °C, and is certified to EMC directive 2004/108/EWG. Soldering is compatible with 260 °C for up to 5 seconds per IEC 68-2-20. The part is packaged in boxes of 20 with accessories included.
MCS19 Switch MO NO 125mA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 67M8897 |
| Product Name | Mcs19 Switch Mo No 125Ma Schurter |