The MCS 19 is a momentary metal switch designed for indoor or outdoor use, with a zinc die-cast housing nickel-plated or stainless steel housing and actuator. It has a mounting diameter of 19 mm, a thread of M19x0.75, and is secured with a nut. The switch operates at up to 48 VDC and 125 mA, with a rated switching capacity of 1.2 W. It offers a contact resistance under 50 mΩ, achieves 1 million actuations, and meets IP65 for the front side. The actuating force is 3.7 N with a travel of 0.4 mm, and it withstands shock protection rating IK05. Operating temperature ranges from -20 to +60 °C. Connection options include pins with or without soldering aids or a clip. The packaging unit contains 20 switches with accessories.
MCS19 Switch MO NO 125mA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10J1555 |
| Product Name | Mcs19 Switch Mo No 125Ma Schurter |