SCHURTER Inc
Pushbutton Switches
1241.2874.4
Description
CUSTOM SWITCH
Request a Quote
Email Supplier
Datasheet
Description
CUSTOM SWITCH
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
486-1241.2874.4-ND |
|
Product Name
|
Pushbutton Switches |
|
Actuator Specifications
|
Flush Pushbutton; Round, Button, Flush
|
|
Switch Function
|
Momentary Contact
|
|
Configuration
|
Normally Open (NO)
|
|
Switching Mechanism
|
Single Pole, Single Throw (SPST)
|
|
Terminal Type
|
Straight PC Pins
|
Unlock Full Specs
to access all available technical data
Similar Products
Max Current Rating
0.0800 amps
Max DC Voltage Rating
24 volts
View Details
2 suppliers
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Double Pole, Double Throw (DPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Actuator Specifications
Raised (Plunger Style) Pushbutton; Mushroom
Switch Function
Momentary Contact
Configuration
Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers