The MCS 19 is a momentary metal switch with stainless steel housing and actuator, point illumination in blue, and pin connections with soldering aid. It switches up to 48 VDC at 125 mA with a rated capacity of 1.2 W. The actuating force is 3.7 N, travel is 0.4 mm, and life is 1 million operations. The blue LED has a maximum forward voltage of 4.5 VDC at 20 mA. It meets IP65 and IK05 ratings. Operating temperature ranges from -20 to +60 °C. Soldering tolerance is 260 °C for 2 seconds. The switch is mounted with a nut and sealing ring, requiring 0.4 Nm torque with the ring or 1.5 Nm without it. Contact material is silver with gold plating.
MCS19 Switch MO NO 125mA PI 0BL
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 23M1405 |
| Product Name | Mcs19 Switch Mo No 125Ma Pi 0Bl Schurter |