The MCS 19 is a momentary metal switch with a zinc die-cast housing nickel-plated or stainless steel housing and actuator, designed for indoor or harsh outdoor environments. It has a switching voltage range of 4 VDC to 48 VDC and a maximum switching current of 125 mA, with a rated switching capacity of 1.2 W. The actuator travel is 0.4 mm, requiring an actuating force of 3.7 N, and the switch supports one million operations. It features an IP65 rating on the front side, operates from -20 °C to +60 °C, and includes solderable pins with tinning compliant to DIN IEC 60068-2-20. The contact material is silver or gold-plated, with a contact resistance below 50 mΩ. The part includes a stainless steel actuator with laser lettering and an I/O symbol, suitable for applications requiring durable, illuminated, and marked controls.
MCS 19 Metallic Ag LTE.bel.gn I/O-Symbol
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 23M1404 |
| Product Name | Mcs 19 Metallic Ag Lte.bel.gn I/o-Symbol Schurter |