The MCS 19 is a momentary metal switch with a zinc die-cast housing and stainless steel actuator, designed for indoor and harsh environments. It has pin connections with soldering aid, a switching voltage range of 4 VDC to 48 VDC, and a maximum switching current of 125 mA. The actuating force is 3.7 N with 0.4 mm travel, rated for 1 million cycles. Contact resistance is less than 50 mΩ, and insulation resistance exceeds 100 MΩ. It meets IP65 protection on the front side, operates from -20 °C to +60 °C, and complies with EMC directive 2004/108/EWG. Soldering is rated to 260 °C for 2 seconds. Mounted with a nut, it includes a sealing ring for IP65 compliance. Dimensions are 22 mm height, 19 mm diameter, and 7.62 mm lead pitch.
MCS19 Switch MO NO 125mA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10J1550 |
| Product Name | Mcs19 Switch Mo No 125Ma Schurter |