The MCS 19 is a momentary metal switch designed for indoor or harsh environment use, available in zinc die-cast with nickel plating or stainless steel construction. It features pin connections with soldering aid or clip options, a switching voltage range of 50 mVDC to 48 VDC, and a maximum switching current of 125 mA for standard operation or 80 mA for gold-plated contacts. The switch has an actuating force of 3.7 N, an actuating travel of 0.4 mm, and a mechanical lifetime of 1 million cycles. It meets IP65 protection for the front side contact area and operates within a temperature range of -20 to +60 °C. The part is approved for EMC directive 2004/108/EWG.
MCS19 Switch MO NO 80mA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 32C4669 |
| Product Name | Mcs19 Switch Mo No 80Ma Schurter |