The MCS 19 is a momentary metal panel switch with a zinc die-cast or stainless steel housing and actuator, designed for indoor or harsh environment use. It features pin connections with soldering aid or clip options, a switching voltage rating of up to 48 VDC and current of 125 mA, and a rated switching capacity of 1.2 W. The actuating force is 3.7 N with a travel of 0.4 mm, and it offers a lifetime of 1 million operations. The switch complies with EMC directive 2004/108/EWG and achieves IP65 protection on the front side. It operates from -20 to +60 °C and uses silver or gold-plated contacts. Mounting is by nut with a tightening torque of 0.4 Nm with sealing ring or 1.5 Nm without. The part is supplied in a box of 20 units with connecting terminals.
MCS 19 Metallic Ag LTE 183 / Carton box
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 23M1403 |
| Product Name | Mcs 19 Metallic Ag Lte 183 / Carton Box Schurter |