SWITCH PUSH SPST-NO 100MA 42V
Pushbutton Switches PSE SWITCH RED METAL
Pushbutton Switch SPST-NO Piezo Panel Mount, Front
Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|
Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
Product Number | 1241.2411.3 | 1241.2411.3 | 486-1567-ND |
Product Name | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
Actuator Specifications | Flush Pushbutton | Flush Pushbutton; Round, Button, Flush | |
Switch Function | Momentary Contact | Momentary Contact | |
Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) |
Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps |
Max AC Voltage Rating | 42 volts | 42 volts |