The PMS series consists of push buttons for PCB mounting with IP67 protection, gold-plated contacts, and a rated switching capacity of 0.12 W. It supports actuation forces of 2.2 ± 0.4 N for IP67 variants, with an actuating travel of 0.35 ± 0.1 mm and a lifetime exceeding 1 million operations. The switch operates from -40 °C to 85 °C and meets IEC/UL 60950-1 safety standards. It complies with RoHS 2011/65/EU and REACH regulations. The part is soldered using wave soldering at up to 260 °C for 10 seconds and features a thermoplastic (PA 4.6) socket and PPS actuator. All IP67 variants share identical electrical and mechanical specifications regardless of height or color.
PMS 11.4MM IP67 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 79AH8708 |
| Product Name | Pms 11.4Mm Ip67 Rohs Compliant Schurter |
| Approvals | RoHS |