SCHURTER Inc Pushbutton Switches 1241.1112.7098

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 486-4296-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
486-4296-ND
Pushbutton Switches 486-4296-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In

Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
1241.1112.7098
Switches - Pushbutton Switches 1241.1112.7098
SWITCH PUSH SPST-NO 125MA 48V

SWITCH PUSH SPST-NO 125MA 48V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
1241.1112.7098
Pushbutton Switches 1241.1112.7098
Pushbutton Switches MCS 18 FP. QD. SW-WS

Pushbutton Switches MCS 18 FP. QD. SW-WS

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 486-4296-ND 1241.1112.7098 1241.1112.7098
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Flush Pushbutton; Square, Button, Flush Flush Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm LED Module 800F PB - 800F-BN5G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 120 volts
Max DC Voltage Rating 120 volts
View Details
PS Series Push Button Stations - PSNTSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details