Pushbutton Switches MCS 18 Fp. qd. gr-sw
SWITCH PUSH SPST-NO 125MA 48V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1241.1112.6097 | 1241.1112.6097 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Max Current Rating | 0.0800 amps | 0.1250 amps |
| Max DC Voltage Rating | 24 volts | 48 volts |
| Actuator Specifications | Flush Pushbutton | |
| Switch Function | Momentary Contact |