Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Pushbutton Switches MCS 18 FP. RD. SW-WS
SWITCH PUSH SPST-NO 80MA 24V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 486-4294-ND | 1241.1106.7098 | 1241.1106.7098 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Terminals | Solder Terminals |