Momentary pushbutton switch with straight actuator, SPST contact configuration, and PC tail terminal for through-hole PCB mounting. Available in multiple heights up to 19.75 mm with color-coded key caps, including a black secondary cap for taller variants. Rated for IP40 and IP67 protection, with gold-plated contacts and a maximum switching voltage of 48 DC V and current of 125 mA. Lifetime exceeds 10^6 operations at rated load, with actuating force of 2.5 ± 0.5 N for IP67 versions. Soldered via wave soldering, operating temperature range from -25 °C to +85 °C. Installed in thermoplastic PPS actuator and PES socket.
Pushbutton Switch,STRAIGHT,SPST
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 50H2281 |
| Product Name | Pushbutton Switch,straight,spst,off-(On),pc Tail Terminal,pcb Hole Count Schurter |